Keystone Electronics Corp. 1/4 Round Spacer 1925

Description
Part Number: 1925 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1925 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1925 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1925
1/4 Round Spacer 1925
Part Number: 1925 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1925

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: 2.000 [50.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Spacer, Round, Brass, 6.4Mm X 50.8Mm; Spacer Type Keystone - 62W5598 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 6.4Mm X 50.8Mm; Spacer Type Keystone
62W5598
Spacer, Round, Brass, 6.4Mm X 50.8Mm; Spacer Type Keystone 62W5598
SPACER, ROUND, BRASS, 6.4MM X 50.8MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:50.8mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:2" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 6.4MM X 50.8MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:50.8mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1925 62W5598
Product Name 1/4 Round Spacer Spacer, Round, Brass, 6.4Mm X 50.8Mm; Spacer Type Keystone
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers