Keystone Electronics Corp. 3/16 Hex Swage Standoff 2273-2

Description
Part Number: 2273-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 2273-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3/16 Hex Swage Standoff, part number 2273-2, is designed for use with panels and circuit boards with a thickness of .062 inches (1.57 mm). It features a hex shape and is made from brass with a nickel plating finish. The standoff has a length of .375 inches (9.5 mm) and an outer diameter of .187 inches (4.7 mm). It is equipped with a 4-40 thread, allowing for secure mounting. The swage diameter is .139 inches (3.5 mm), and it has a swage depth of .109 inches (2.8 mm). This product is suitable for applications requiring reliable standoff support in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The 3/16 Hex Swage Standoff, part number 2273-2, is designed for use with panels and circuit boards with a thickness of .062 inches (1.57 mm). It features a hex shape and is made from brass with a nickel plating finish. The standoff has a length of .375 inches (9.5 mm) and an outer diameter of .187 inches (4.7 mm). It is equipped with a 4-40 thread, allowing for secure mounting. The swage diameter is .139 inches (3.5 mm), and it has a swage depth of .109 inches (2.8 mm). This product is suitable for applications requiring reliable standoff support in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Swage Standoff
2273-2
3/16 Hex Swage Standoff 2273-2
Part Number: 2273-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount

Part Number: 2273-2

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .187 [4.7]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .139
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-2273-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2273-2-ND
Board Spacers, Standoffs 36-2273-2-ND
"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2273-2
Standoffs & Spacers 2273-2
Standoffs & Spacers 4-40 X .187 STDOFF

Standoffs & Spacers 4-40 X .187 STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2273-2 36-2273-2-ND 2273-2
Product Name 3/16 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Hex Female Standoff - 1891 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers