Keystone Electronics Corp.
HD Binding Post Strip
4164
Description
Part Number: 4164
# of Terminals: 8
Length: 5.000 [127.0]
Material: FiberGlass
Style: Binding Post
Terminal Type: Heavy Duty
Type: Terminal Strip
Width: .875 [22.2]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4164
# of Terminals: 8
Length: 5.000 [127.0]
Material: FiberGlass
Style: Binding Post
Terminal Type: Heavy Duty
Type: Terminal Strip
Width: .875 [22.2]
Request a Quote
Email Supplier
Datasheet
Suppliers
HD Binding Post Strip
4164
Part Number: 4164
# of Terminals: 8
Length: 5.000 [127.0]
Material: FiberGlass
Style: Binding Post
Terminal Type: Heavy Duty
Type: Terminal Strip
Width: .875 [22.2]
Part Number: 4164
- # of Terminals: 8
- Length: 5.000 [127.0]
- Material: FiberGlass
- Style: Binding Post
- Terminal Type: Heavy Duty
- Type: Terminal Strip
- Width: .875 [22.2]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4164 |
|
Product Name
|
HD Binding Post Strip |
|
Material
|
FiberGlass
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting
Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
6 suppliers
Keystone Electronics Corp.
ANSI (English) Size
6-32 / 6; 6-32
View Details