Keystone Electronics Corp. Round Economy Spacer 416

Description
Part Number: 416 Hole Size: #8, M4 Length: .500 [12.7] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 416 Hole Size: #8, M4 Length: .500 [12.7] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a hole size for #8 screws, a length of 0.500 inches (12.7 mm), and an outer diameter of 0.232 inches (5.9 mm).

Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a hole size for #8 screws, a length of 0.500 inches (12.7 mm), and an outer diameter of 0.232 inches (5.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 416 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
416
Round Economy Spacer 416
Part Number: 416 Hole Size: #8, M4 Length: .500 [12.7] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 416

  • Hole Size: #8, M4
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .232 [5.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
ALUMINUM ECONOMY SPACER - 416 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUMINUM ECONOMY SPACER
416
ALUMINUM ECONOMY SPACER 416
ALUMINUM ECONOMY SPACER

ALUMINUM ECONOMY SPACER

Buy Now
Board Spacers, Standoffs - 36-416-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-416-ND
Board Spacers, Standoffs 36-416-ND
"Round Spacer Unthreaded #8 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #8 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
416
Standoffs & Spacers 416
Standoffs & Spacers AL SPCR #8X1/2

Standoffs & Spacers AL SPCR #8X1/2

Buy Now Datasheet
Spacer; Spacer Type Keystone - 62W5105 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
62W5105
Spacer; Spacer Type Keystone 62W5105
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5.893mm; Inner Diameter:4.47mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.232"; Bore Size:4.5mm; Fastener Material:Aluminium; Material:Aluminium RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5.893mm; Inner Diameter:4.47mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.232"; Bore Size:4.5mm; Fastener Material:Aluminium; Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 416 416 36-416-ND 416 62W5105
Product Name Round Economy Spacer ALUMINUM ECONOMY SPACER Board Spacers, Standoffs Standoffs & Spacers Spacer; Spacer Type Keystone
Type & Shape Spacer; Round Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/16 Hex Female Standoff - 1475F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers