Keystone Electronics Corp. 1/4 Round Spacer 2032

Description
Part Number: 2032 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 2032 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2032 is a brass round clear hole spacer with a hole size for #8 screws, a length of 0.625 in. (15.9 mm), and an outer diameter of 0.250 in. (6.4 mm). It is made of brass with nickel plating per QQ-N-290 and is rated for commercial and military applications. The spacer is designed for high-temperature use and has a tight joint on the outside diameter for maximum bearing surface and square ends.

Datasheet Summary
Powered by GS/AI

2032 is a brass round clear hole spacer with a hole size for #8 screws, a length of 0.625 in. (15.9 mm), and an outer diameter of 0.250 in. (6.4 mm). It is made of brass with nickel plating per QQ-N-290 and is rated for commercial and military applications. The spacer is designed for high-temperature use and has a tight joint on the outside diameter for maximum bearing surface and square ends.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
2032
1/4 Round Spacer 2032
Part Number: 2032 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 2032

  • Finish/Plating: Nickel Plate
  • Hole Size: #8, M4
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-2032-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2032-ND
Board Spacers, Standoffs 36-2032-ND
"Round Spacer Unthreaded #8 Brass 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #8 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2032
Standoffs & Spacers 2032
Standoffs & Spacers .625 Rnd Clr spcr .250 OD #8 Brass

Standoffs & Spacers .625 Rnd Clr spcr .250 OD #8 Brass

Buy Now Datasheet
Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone - 62W5624 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone
62W5624
Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone 62W5624
SPACER, ROUND, BRASS, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.625"; Wire Diameter:6.35mmRoHS Compliant: Yes

SPACER, ROUND, BRASS, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.625"; Wire Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2032 36-2032-ND 2032 62W5624
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers