Keystone Electronics Corp. 5/16 Hex Female Standoff 1475F

Description
Part Number: 1475F Length: 1.000 [25.4] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1475F Length: 1.000 [25.4] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Hex Female Standoff - 1475F - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Hex Female Standoff
1475F
5/16 Hex Female Standoff 1475F
Part Number: 1475F Length: 1.000 [25.4] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 10-32 Type: Threaded Standoffs

Part Number: 1475F

  • Length: 1.000 [25.4]
  • Material: Stainless Steel
  • OD: 5/16 (.312)
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1475F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1475F-ND
Board Spacers, Standoffs 36-1475F-ND
"Hex Standoff Threaded #10-32 Stainless Steel 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #10-32 Stainless Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1475F
Standoffs & Spacers 1475F
Standoffs & Spacers .312 Hex Fem stdoff 10-32 1.00 lngth

Standoffs & Spacers .312 Hex Fem stdoff 10-32 1.00 lngth

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1475F 36-1475F-ND 1475F
Product Name 5/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers