Keystone Electronics Corp. Round Economy Spacer 413

Description
Part Number: 413 Hole Size: #8, M4 Length: .312 [7.9] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 413 Hole Size: #8, M4 Length: .312 [7.9] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum for #8 screw clearance, with a length of 0.312 inches (7.9 mm) and an outer diameter of 0.232 inches (5.9 mm).

Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum for #8 screw clearance, with a length of 0.312 inches (7.9 mm) and an outer diameter of 0.232 inches (5.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 413 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
413
Round Economy Spacer 413
Part Number: 413 Hole Size: #8, M4 Length: .312 [7.9] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 413

  • Hole Size: #8, M4
  • Length: .312 [7.9]
  • Material: Aluminum
  • OD: .232 [5.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-413-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-413-ND
Board Spacers, Standoffs 36-413-ND
"Round Spacer Unthreaded #8 Aluminum 0.313"" (7.95mm) 5/16"""

"Round Spacer Unthreaded #8 Aluminum 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
413
Standoffs & Spacers 413
Standoffs & Spacers AL SPCR #8X5/16

Standoffs & Spacers AL SPCR #8X5/16

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 413 36-413-ND 413
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Swage Standoff - 1654-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers