Keystone Electronics Corp. 1/4 Round Swage Standoff 1561B

Description
Part Number: 1561B Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Description
Part Number: 1561B Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, part number 92B5706, is a swage round female standoff made from brass, compliant with ASTM-B16 and nickel plated per QQ-N-290 standards. It is designed for use with circuit boards that are .062 inches (1.52 mm) thick. The standoff features a 6-32 thread size and has a body diameter of 0.25 inches (6.35 mm). The overall length of the standoff is 2.769 mm. This product is suitable for applications requiring reliable mounting solutions in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Standoff, part number 92B5706, is a swage round female standoff made from brass, compliant with ASTM-B16 and nickel plated per QQ-N-290 standards. It is designed for use with circuit boards that are .062 inches (1.52 mm) thick. The standoff features a 6-32 thread size and has a body diameter of 0.25 inches (6.35 mm). The overall length of the standoff is 2.769 mm. This product is suitable for applications requiring reliable mounting solutions in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1561B
1/4 Round Swage Standoff 1561B
Part Number: 1561B Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1561B

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now Datasheet
SWAGE STANDOFF - 1561B - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE STANDOFF
1561B
SWAGE STANDOFF 1561B
SWAGE STANDOFF

SWAGE STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1561B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1561B-ND
Board Spacers, Standoffs 36-1561B-ND
"Round Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff, Swage Threaded; 6-32; 0.109 in. (Shank); 0.25 in.; Round; Nylon 6/6 - 70182504 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Swage Threaded; 6-32; 0.109 in. (Shank); 0.25 in.; Round; Nylon 6/6
70182504
Standoff, Swage Threaded; 6-32; 0.109 in. (Shank); 0.25 in.; Round; Nylon 6/6 70182504
Round Shaped Brass Standoff 6-32 thread size Brass material.

Round Shaped Brass Standoff

  • 6-32 thread size
    Brass material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1561B
Standoffs & Spacers 1561B
Standoffs & Spacers 6-32 SWAGED SPACER

Standoffs & Spacers 6-32 SWAGED SPACER

Buy Now Datasheet
Standoff; Standoff Material Keystone - 92B5706 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
92B5706
Standoff; Standoff Material Keystone 92B5706
STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm; Product Range:-; Body Diameter:0.25" RoHS Compliant: Yes

STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm; Product Range:-; Body Diameter:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1561B 1561B 36-1561B-ND 70182504 1561B 92B5706
Product Name 1/4 Round Swage Standoff SWAGE STANDOFF Board Spacers, Standoffs Standoff, Swage Threaded; 6-32; 0.109 in. (Shank); 0.25 in.; Round; Nylon 6/6 Standoffs & Spacers Standoff; Standoff Material Keystone
Type & Shape Standoff; Round Standoff Standoff; Round Female Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Swage / Rivet; Threaded Swage / Rivet
Material Metal; Brass Brass Nylon or Polyamide Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2271-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers