Keystone Electronics Corp. 3/16 Hex Female Standoff 1656A

Description
Part Number: 1656A Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1656A Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1656A - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1656A
3/16 Hex Female Standoff 1656A
Part Number: 1656A Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1656A

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1656A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1656A-ND
Board Spacers, Standoffs 36-1656A-ND
"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1656A
Standoffs & Spacers 1656A
Standoffs & Spacers HEX .187X.750 ZBRASS

Standoffs & Spacers HEX .187X.750 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1656A 36-1656A-ND 1656A
Product Name 3/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1957 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 2130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers