Keystone Electronics Corp. 5/16 Round Female Standoff 3500B

Description
Part Number: 3500B Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3500B Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3500B is a round female threaded standoff made of aluminum with a 10-32 thread and a length of 0.500 in. (12.7 mm). The outer diameter is 0.312 in. (7.9 mm). It has a clear iridite finish and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

3500B is a round female threaded standoff made of aluminum with a 10-32 thread and a length of 0.500 in. (12.7 mm). The outer diameter is 0.312 in. (7.9 mm). It has a clear iridite finish and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Female Standoff - 3500B - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Female Standoff
3500B
5/16 Round Female Standoff 3500B
Part Number: 3500B Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 3500B

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3500B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3500B-ND
Board Spacers, Standoffs 36-3500B-ND
"Round Standoff Threaded #10-32 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #10-32 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3500B
Standoffs & Spacers 3500B
Standoffs & Spacers .500 Fem Stdoff Rnd 10-32 Alum

Standoffs & Spacers .500 Fem Stdoff Rnd 10-32 Alum

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3500B 36-3500B-ND 3500B
Product Name 5/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers