Keystone Electronics Corp. 5/16 Round Female Standoff 3499C

Description
Part Number: 3499C Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3499C Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with a 10-32 thread and a length of 0.625 in. (15.9 mm). The outer diameter is 0.312 in. (7.9 mm), and the body is round. All standoffs over 1.000 in. (25.4 mm) are tapped a minimum of 0.375 in. (9.5 mm) at both ends, though this part is within the base length range. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with a 10-32 thread and a length of 0.625 in. (15.9 mm). The outer diameter is 0.312 in. (7.9 mm), and the body is round. All standoffs over 1.000 in. (25.4 mm) are tapped a minimum of 0.375 in. (9.5 mm) at both ends, though this part is within the base length range. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Female Standoff - 3499C - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Female Standoff
3499C
5/16 Round Female Standoff 3499C
Part Number: 3499C Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 3499C

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3499C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3499C-ND
Board Spacers, Standoffs 36-3499C-ND
"Round Standoff Threaded #10-32 Brass 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #10-32 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3499C
Standoffs & Spacers 3499C
Standoffs & Spacers .625 Fem Stdoff Rnd 10-32 Brass

Standoffs & Spacers .625 Fem Stdoff Rnd 10-32 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3499C 36-3499C-ND 3499C
Product Name 5/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers