Keystone Electronics Corp. 1/4 Round Swage Standoff 1560A

Description
Part Number: 1560A Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass Mounting Hole: .191 [4.9] OD: .250 [6.4] Panel Thickness: 1/16 (.062) Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40
Request a Quote
Description
Part Number: 1560A Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass Mounting Hole: .191 [4.9] OD: .250 [6.4] Panel Thickness: 1/16 (.062) Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1560A is a swage threaded standoff with a 4-40 thread, a .250 (6.4) overall diameter, and a height above panel of .125 (3.2). It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 (1.57) thick or greater. The mounting hole diameter is .187 (4.7).

Datasheet Summary
Powered by GS/AI

1560A is a swage threaded standoff with a 4-40 thread, a .250 (6.4) overall diameter, and a height above panel of .125 (3.2). It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 (1.57) thick or greater. The mounting hole diameter is .187 (4.7).

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1560A
1/4 Round Swage Standoff 1560A
Part Number: 1560A Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass Mounting Hole: .191 [4.9] OD: .250 [6.4] Panel Thickness: 1/16 (.062) Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40

Part Number: 1560A

  • Finish/Plating: Nickel Plate
  • Length: .125 (3.2)
  • Material: Brass
  • Mounting Hole: .191 [4.9]
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-1560A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1560A-ND
Board Spacers, Standoffs 36-1560A-ND
"Round Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Standoff; Standoff Material Keystone - 50B4565 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
50B4565
Standoff; Standoff Material Keystone 50B4565
STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm; Body Diameter:0.25"; Bore Size:4.7mm RoHS Compliant: Yes

STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm; Body Diameter:0.25"; Bore Size:4.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1560A
Standoffs & Spacers 1560A
Standoffs & Spacers SWAGE STDOFF 1/8"L

Standoffs & Spacers SWAGE STDOFF 1/8"L

Buy Now Datasheet
Standoff, 0.250 Round, Female 0.125 Length, 4-40 Thread, Brass - 70182333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, 0.250 Round, Female 0.125 Length, 4-40 Thread, Brass
70182333
Standoff, 0.250 Round, Female 0.125 Length, 4-40 Thread, Brass 70182333
Standoff, 0.250 Round, Female 0.125 Length, 4-40 Thread, Brass

Standoff, 0.250 Round, Female 0.125 Length, 4-40 Thread, Brass

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1560A 36-1560A-ND 50B4565 1560A 70182333
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoff; Standoff Material Keystone Standoffs & Spacers Standoff, 0.250 Round, Female 0.125 Length, 4-40 Thread, Brass
Type & Shape Standoff; Round Standoff; Round Standoff; Female Standoff; Round Standoff Female Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1627-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details