Keystone Electronics Corp. 1/4 Round Female Standoff 1881

Description
Part Number: 1881 Finish/Plating: Zinc & Clear Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1881 Finish/Plating: Zinc & Clear Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with a 6-32 thread, 1.250 inch (31.8 mm) length, and 0.250 inch (6.4 mm) outer diameter. The part is round and features a threaded bore of at least 0.375 inch (9.5 mm) at both ends, consistent with all standoffs over 1.000 inch in the series. It is RoHS compliant and made from brass per ASTM B16.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with a 6-32 thread, 1.250 inch (31.8 mm) length, and 0.250 inch (6.4 mm) outer diameter. The part is round and features a threaded bore of at least 0.375 inch (9.5 mm) at both ends, consistent with all standoffs over 1.000 inch in the series. It is RoHS compliant and made from brass per ASTM B16.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1881
1/4 Round Female Standoff 1881
Part Number: 1881 Finish/Plating: Zinc & Clear Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1881

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.250 [31.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1881-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1881-ND
Board Spacers, Standoffs 36-1881-ND
"Round Standoff Threaded #6-32 Brass 1.250"" (31.75mm) 1 1/4"""

"Round Standoff Threaded #6-32 Brass 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1881 36-1881-ND
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex M-F Standoff - 1963 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers