Keystone Electronics Corp. 1/4 Hex M-F Standoff 1644

Description
Part Number: 1644 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1644 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1644 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1644
1/4 Hex M-F Standoff 1644
Part Number: 1644 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 1644

  • Finish/Plating: Nickel Plate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1644-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1644-ND
Board Spacers, Standoffs 36-1644-ND
"Hex Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1";TL-Ext 0.25"
70181845
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1";TL-Ext 0.25" 70181845
Male⁄Female .250 Hex Threaded Standoff

Male⁄Female .250 Hex Threaded Standoff

Supplier's Site
Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone - 62W5578 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone
62W5578
Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone 62W5578
SPACER, HEX, 6-32, BRASS, NICKEL, 1.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1"RoHS Compliant: Yes

SPACER, HEX, 6-32, BRASS, NICKEL, 1.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1644 36-1644-ND 70181845 62W5578
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1";TL-Ext 0.25" Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2382 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Nylon Retaining Spacer, #10 - 2397 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
5/16 Hex Female Standoff - 1475B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers