Keystone Electronics Corp. 1/4 Round Female Standoff 3496

Description
Part Number: 3496 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3496 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 8-32 thread, made of aluminum, with a round outer diameter of 0.250 in (6.4 mm) and a length of 1.000 in (25.4 mm). All standoffs over 1.000 in are tapped a minimum of 0.375 in at both ends. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 8-32 thread, made of aluminum, with a round outer diameter of 0.250 in (6.4 mm) and a length of 1.000 in (25.4 mm). All standoffs over 1.000 in are tapped a minimum of 0.375 in at both ends. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3496 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3496
1/4 Round Female Standoff 3496
Part Number: 3496 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 3496

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3496-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3496-ND
Board Spacers, Standoffs 36-3496-ND
"Round Standoff Threaded #8-32 Aluminum 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #8-32 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone - 62W5657 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone
62W5657
Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone 62W5657
SPACER/STANDOFF, ROUND, AL, 1IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:1"RoHS Compliant: Yes

SPACER/STANDOFF, ROUND, AL, 1IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:1"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3496
Standoffs & Spacers 3496
Standoffs & Spacers RND .250X1.00 ALUM

Standoffs & Spacers RND .250X1.00 ALUM

Buy Now Datasheet
Standoff; #8-32; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round - 70181919 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #8-32; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round
70181919
Standoff; #8-32; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round 70181919
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3496 36-3496-ND 62W5657 3496 70181919
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Round, Al, 1In X 25.4Mm; Standoff Material Keystone Standoffs & Spacers Standoff; #8-32; 1.000 in.; Aluminum; 0.250 in.; Iridite; Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Standoff Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 1963 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
F-F Nylon Stand, 8-32, 1/2 L - 1904C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers