Keystone Electronics Corp. 3/16 Round Female Standoff 1547

Description
Part Number: 1547 Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1547 Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with a 4-40 thread, 0.250 inch length, and 0.187 inch hex outside diameter. The part features a zinc plating with a clear iridite finish and is RoHS compliant. The hex head measures 0.187 inch across flats. The standoff measures 0.312 inch in overall length and has a round body with a 0.187 inch outer diameter.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with a 4-40 thread, 0.250 inch length, and 0.187 inch hex outside diameter. The part features a zinc plating with a clear iridite finish and is RoHS compliant. The hex head measures 0.187 inch across flats. The standoff measures 0.312 inch in overall length and has a round body with a 0.187 inch outer diameter.

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
1547
3/16 Round Female Standoff 1547
Part Number: 1547 Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1547

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1547-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1547-ND
Board Spacers, Standoffs 36-1547-ND
"Round Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer/standoff, Brass, 4.75Mm X 6.35Mm; Standoff Material Keystone - 94F9819 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 4.75Mm X 6.35Mm; Standoff Material Keystone
94F9819
Spacer/standoff, Brass, 4.75Mm X 6.35Mm; Standoff Material Keystone 94F9819
SPACER/STANDOFF, BRASS, 4.75MM X 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:4.75mm; Wire Diameter:4.75mmRoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 4.75MM X 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:4.75mm; Wire Diameter:4.75mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1547 36-1547-ND 94F9819
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Brass, 4.75Mm X 6.35Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers