Keystone Electronics Corp. 1/4 Round Swage Standoff 1605-3

Description
Part Number: 1605-3 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1605-3 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1605-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1605-3
1/4 Round Swage Standoff 1605-3
Part Number: 1605-3 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1605-3

  • Finish/Plating: Nickel Plate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-1605-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1605-3-ND
Board Spacers, Standoffs 36-1605-3-ND
"Round Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1605-3
Standoffs & Spacers 1605-3
Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1605-3 36-1605-3-ND 1605-3
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .312 L, F-F Alum Standoff - 1797C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Slimline Lock-In Nylon PCB Support - 1932B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 2128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex M-F Standoff - 1952 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers