Keystone Electronics Corp. 1/4 Round Swage Standoff 1605-2

Description
Part Number: 1605-2 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1605-2 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1605-2
1/4 Round Swage Standoff 1605-2
Part Number: 1605-2 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1605-2

  • Finish/Plating: Nickel Plate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1605-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1605-2-ND
Board Spacers, Standoffs 36-1605-2-ND
"Round Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1605-2
Standoffs & Spacers 1605-2
Standoffs & Spacers SWAGE STANDOFF 6-32

Standoffs & Spacers SWAGE STANDOFF 6-32

Buy Now Datasheet
Spacer, Round, Brass, 0.25In X 15.9Mm; Standoff Material Keystone - 97B0380 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 15.9Mm; Standoff Material Keystone
97B0380
Spacer, Round, Brass, 0.25In X 15.9Mm; Standoff Material Keystone 97B0380
SPACER, ROUND, BRASS, 0.25IN X 15.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 15.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1605-2 36-1605-2-ND 1605-2 97B0380
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Brass, 0.25In X 15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Round Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2368 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3/16 Round Swage Standoff - 2261-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2098 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers