Keystone Electronics Corp. 1/4 Hex Female Standoff 1638

Description
Part Number: 1638 Finish/Plating: Zinc & Clear Chromate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1638 Finish/Plating: Zinc & Clear Chromate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with 6-32 thread, 0.250 inch (6.4 mm) outer diameter, and a length of 1.750 inches (44.5 mm). The standoff is tapped a minimum of 0.375 inch (9.5 mm) at both ends. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with 6-32 thread, 0.250 inch (6.4 mm) outer diameter, and a length of 1.750 inches (44.5 mm). The standoff is tapped a minimum of 0.375 inch (9.5 mm) at both ends. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1638 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1638
1/4 Hex Female Standoff 1638
Part Number: 1638 Finish/Plating: Zinc & Clear Chromate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1638

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.750 [44.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 1638 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1638
THREADED STANDOFF 1638
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1638-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1638-ND
Board Spacers, Standoffs 36-1638-ND
"Hex Standoff Threaded #6-32 Brass 1.750"" (44.45mm) 1 3/4"""

"Hex Standoff Threaded #6-32 Brass 1.750"" (44.45mm) 1 3/4"""

Buy Now Datasheet
Female Threaded Standoff; 6-32 Thread; Brass; 0.250 Hex Head; Zinc Plating - 70182590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Female Threaded Standoff; 6-32 Thread; Brass; 0.250 Hex Head; Zinc Plating
70182590
Female Threaded Standoff; 6-32 Thread; Brass; 0.250 Hex Head; Zinc Plating 70182590
Female Threaded Standoff; 6-32 Thread; Brass; 0.250 Hex Head; Zinc Plating

Female Threaded Standoff; 6-32 Thread; Brass; 0.250 Hex Head; Zinc Plating

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1638
Standoffs & Spacers 1638
Standoffs & Spacers HEX .250X1.75 ZBRASS

Standoffs & Spacers HEX .250X1.75 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1638 1638 36-1638-ND 70182590 1638
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Female Threaded Standoff; 6-32 Thread; Brass; 0.250 Hex Head; Zinc Plating Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1643 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
5/32 Hex Swage Standoff - 1740-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers