Keystone Electronics Corp. 1/4 Round Female Standoff 3491

Description
Part Number: 3491 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 3491 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3491 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3491
1/4 Round Female Standoff 3491
Part Number: 3491 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 3491

  • Finish/Plating: Clear Iridite
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3491-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3491-ND
Board Spacers, Standoffs 36-3491-ND
"Round Standoff Threaded #6-32 Aluminum 2.000"" (50.80mm) 2"""

"Round Standoff Threaded #6-32 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone - 62W5652 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone
62W5652
Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone 62W5652
SPACER/STANDOFF, ROUND, AL, 2IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Body Diameter:2"RoHS Compliant: Yes

SPACER/STANDOFF, ROUND, AL, 2IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Body Diameter:2"RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; #6-32; 2.000 in.; Aluminum; 0.250 in.; Iridite; Round - 70181918 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 2.000 in.; Aluminum; 0.250 in.; Iridite; Round
70181918
Standoff; #6-32; 2.000 in.; Aluminum; 0.250 in.; Iridite; Round 70181918
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
3491
Standoffs & Spacers 3491
Standoffs & Spacers RND .250X2.00 ALUM

Standoffs & Spacers RND .250X2.00 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3491 36-3491-ND 62W5652 70181918 3491
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone Standoff; #6-32; 2.000 in.; Aluminum; 0.250 in.; Iridite; Round Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers