Keystone Electronics Corp. 1/4 Round Female Standoff 1879

Description
Part Number: 1879 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1879 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1879 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1879
1/4 Round Female Standoff 1879
Part Number: 1879 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1879

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1879-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1879-ND
Board Spacers, Standoffs 36-1879-ND
"Round Standoff Threaded #6-32 Brass 0.875"" (22.23mm) 7/8"""

"Round Standoff Threaded #6-32 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1879 36-1879-ND
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Swage Standoff - 1759-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers