Keystone Electronics Corp. 1/4 Round Female Standoff 3488

Description
Part Number: 3488 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 3488 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3488 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3488
1/4 Round Female Standoff 3488
Part Number: 3488 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 3488

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3488-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3488-ND
Board Spacers, Standoffs 36-3488-ND
"Round Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone - 62W5049 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone
62W5049
Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone 62W5049
SPACER/STANDOFF ROUND AL 0.75IN X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.75IN X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; #6-32; 0.750 in.; Aluminum; 0.250 in.; Iridite; Round - 70181915 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.750 in.; Aluminum; 0.250 in.; Iridite; Round
70181915
Standoff; #6-32; 0.750 in.; Aluminum; 0.250 in.; Iridite; Round 70181915
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3488 36-3488-ND 62W5049 70181915
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff Round Al 0.75In X 19.1Mm; Standoff Material Keystone Standoff; #6-32; 0.750 in.; Aluminum; 0.250 in.; Iridite; Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1830 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
.156 Hex, .312 L, F-F Alum Standoff - 1797C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers