Keystone Electronics Corp. Slimline Lock-In Nylon PCB Support 1929B

Description
Part Number: 1929B Length: .500 [12.7] Material: Nylon 6/6-V-0
Request a Quote Datasheet
Description
Part Number: 1929B Length: .500 [12.7] Material: Nylon 6/6-V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Lock-In Nylon PCB Support - 1929B - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Lock-In Nylon PCB Support
1929B
Slimline Lock-In Nylon PCB Support 1929B
Part Number: 1929B Length: .500 [12.7] Material: Nylon 6/6-V-0

Part Number: 1929B

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
Buy Now Datasheet
Board Supports - 36-1929B-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1929B-ND
Board Supports 36-1929B-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1929B 36-1929B-ND
Product Name Slimline Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
5/16 Hex Female Standoff - 1822A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers