Keystone Electronics Corp. 5/32 Round Swage Standoff 1589-2

Description
Part Number: 1589-2 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1589-2 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/32 Round Swage Standoff - 1589-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/32 Round Swage Standoff
1589-2
5/32 Round Swage Standoff 1589-2
Part Number: 1589-2 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount

Part Number: 1589-2

  • Finish/Plating: Nickel Plate
  • Length: .125 (3.2)
  • Material: Brass
  • OD: .156 [4.0]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .125
  • Thread: 2-56
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1589-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1589-2-ND
Board Spacers, Standoffs 36-1589-2-ND
"Round Standoff Threaded #2-56 Brass 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #2-56 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1589-2
Standoffs & Spacers 1589-2
Standoffs & Spacers .125 RND 2-56 THRD

Standoffs & Spacers .125 RND 2-56 THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1589-2 36-1589-2-ND 1589-2
Product Name 5/32 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
Nylon Retaining Spacer, #8 - 2388 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers