Keystone Electronics Corp. 1/4 Round Spacer 3465

Description
Part Number: 3465 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3465 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Round Spacer, part number 3465, is manufactured by Keystone Electronics Corp. It is made from aluminum and features a clear Iridite finish. The spacer has an outer diameter of 0.250 inches (6.4 mm) and a length of 0.375 inches (9.5 mm). It is designed for use with a #6 hole size, making it suitable for various applications where spacing is required. This product is categorized as a clear hole spacer, providing a reliable solution for assembly and mounting needs.

Datasheet Summary
Powered by GS/AI

The 1/4 Round Spacer, part number 3465, is manufactured by Keystone Electronics Corp. It is made from aluminum and features a clear Iridite finish. The spacer has an outer diameter of 0.250 inches (6.4 mm) and a length of 0.375 inches (9.5 mm). It is designed for use with a #6 hole size, making it suitable for various applications where spacing is required. This product is categorized as a clear hole spacer, providing a reliable solution for assembly and mounting needs.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3465 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3465
1/4 Round Spacer 3465
Part Number: 3465 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3465

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
CLEAR HOLE SPACER ALUMINUM - 3465 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLEAR HOLE SPACER ALUMINUM
3465
CLEAR HOLE SPACER ALUMINUM 3465
CLEAR HOLE SPACER ALUMINUM

CLEAR HOLE SPACER ALUMINUM

Buy Now
Board Spacers, Standoffs - 36-3465-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3465-ND
Board Spacers, Standoffs 36-3465-ND
"Round Spacer Unthreaded #6 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #6 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #6 - 70182624 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #6
70182624
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #6 70182624
Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Supplier's Site
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #6 - 70182151 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #6
70182151
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #6 70182151
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #6

Spacer; 0.140 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #6

Supplier's Site
Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone - 62W5635 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone
62W5635
Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone 62W5635
SPACER, ROUND, AL 6.4MM X 9.5MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.375" RoHS Compliant: Yes

SPACER, ROUND, AL 6.4MM X 9.5MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3465 3465 36-3465-ND 70182624 62W5635
Product Name 1/4 Round Spacer CLEAR HOLE SPACER ALUMINUM Board Spacers, Standoffs Spacer; 0.140 in.; Aluminum; 0.250 in.;0.375 in.; Iridite; #6 Spacer, Round, Al 6.4Mm X 9.5Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer Spacer; Round Spacer; Round Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2099 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Hex Female Standoff - 1926C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1853 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers