Keystone Electronics Corp. 1/4 Hex M-F Standoff 2131

Description
Part Number: 2131 Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2131 Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male/Female Threaded Standoff, part number 50F4737, is designed for applications requiring secure spacing between components. It features a 6-32 thread size and is made from stainless steel, ensuring durability and resistance to corrosion. The standoff has a body length of 50.8 mm and an overall length of 57.1 mm, with an external width of 6.35 mm. This product is RoHS compliant, making it suitable for environmentally conscious projects. It is particularly useful in PC/104 applications, where it can facilitate the assembly of multi-board stacks. The internal thread depth is 0.250 inches (6.4 mm), providing a reliable connection for various electronic components.

Datasheet Summary
Powered by GS/AI

The Male/Female Threaded Standoff, part number 50F4737, is designed for applications requiring secure spacing between components. It features a 6-32 thread size and is made from stainless steel, ensuring durability and resistance to corrosion. The standoff has a body length of 50.8 mm and an overall length of 57.1 mm, with an external width of 6.35 mm. This product is RoHS compliant, making it suitable for environmentally conscious projects. It is particularly useful in PC/104 applications, where it can facilitate the assembly of multi-board stacks. The internal thread depth is 0.250 inches (6.4 mm), providing a reliable connection for various electronic components.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2131 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2131
1/4 Hex M-F Standoff 2131
Part Number: 2131 Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 2131

  • Length: 2.000 [50.8]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2131-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2131-ND
Board Spacers, Standoffs 36-2131-ND
"Hex Standoff Threaded #6-32 Stainless Steel 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #6-32 Stainless Steel 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Standoff;M/F;Stainless Steel;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 2";TL-Ext 0.25"
70183102
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 2";TL-Ext 0.25" 70183102
#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2131
Standoffs & Spacers 2131
Standoffs & Spacers SS 2.000 M/F THRD

Standoffs & Spacers SS 2.000 M/F THRD

Buy Now Datasheet
Male/female Threaded Standoff; Standoff Material Keystone - 50F4737 - Newark, An Avnet Company
Chicago, IL, United States
Male/female Threaded Standoff; Standoff Material Keystone
50F4737
Male/female Threaded Standoff; Standoff Material Keystone 50F4737
MALE/FEMALE THREADED STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:57.1mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

MALE/FEMALE THREADED STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:57.1mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2131 36-2131-ND 70183102 2131 50F4737
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 2";TL-Ext 0.25" Standoffs & Spacers Male/female Threaded Standoff; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1548B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers