Keystone Electronics Corp. 1/4 Hex Swage Standoff 1622-3

Description
Part Number: 1622-3 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1622-3 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1622-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1622-3
1/4 Hex Swage Standoff 1622-3
Part Number: 1622-3 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1622-3

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-1622-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1622-3-ND
Board Spacers, Standoffs 36-1622-3-ND
"Hex Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1622-3
Standoffs & Spacers 1622-3
Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Buy Now Datasheet
Spacer Rohs Compliant Keystone - 80H9620 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Rohs Compliant Keystone
80H9620
Spacer Rohs Compliant Keystone 80H9620
SPACER ROHS COMPLIANT: YES

SPACER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1622-3 36-1622-3-ND 1622-3 80H9620
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer Rohs Compliant Keystone
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details