Keystone Electronics Corp. 1/4 Round Spacer 3402

Description
Part Number: 3402 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3402 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 3402 is a round aluminum clear hole spacer with a length of 0.875 inches (22.2 mm), an outer diameter of 0.250 inches (6.4 mm), and a screw clearance for #4 screws. It features a clear iridite finish and is designed for use with #4 screws, as specified in the aluminum economy spacer series. The part is made from aluminum conforming to ASTM B211 with a clear iridite coating per MIL-C-5541.

Datasheet Summary
Powered by GS/AI

The part number 3402 is a round aluminum clear hole spacer with a length of 0.875 inches (22.2 mm), an outer diameter of 0.250 inches (6.4 mm), and a screw clearance for #4 screws. It features a clear iridite finish and is designed for use with #4 screws, as specified in the aluminum economy spacer series. The part is made from aluminum conforming to ASTM B211 with a clear iridite coating per MIL-C-5541.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3402 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3402
1/4 Round Spacer 3402
Part Number: 3402 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3402

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3402-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3402-ND
Board Spacers, Standoffs 36-3402-ND
"Round Spacer Unthreaded #4 Aluminum 0.875"" (22.23mm) 7/8"""

"Round Spacer Unthreaded #4 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 22.2Mm; Spacer Type Keystone - 62W5629 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 22.2Mm; Spacer Type Keystone
62W5629
Spacer, Round Al 6.4Mm X 22.2Mm; Spacer Type Keystone 62W5629
SPACER, ROUND AL 6.4MM X 22.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:22.225mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.875" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 22.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:22.225mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.875" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3402
Standoffs & Spacers 3402
Standoffs & Spacers RD ALUM 4 X .875"

Standoffs & Spacers RD ALUM 4 X .875"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3402 36-3402-ND 62W5629 3402
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 6.4Mm X 22.2Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
Nylon Retaining Spacer, #6 - 2367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details