Keystone Electronics Corp. Nylon Retaining Spacer, #4 2342

Description
Part Number: 2342 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4
Request a Quote Datasheet
Description
Part Number: 2342 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #4
2342
Nylon Retaining Spacer, #4 2342
Part Number: 2342 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4

Part Number: 2342

  • Length: .250 [6.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Retaining Spacer
  • Thread: #4
Buy Now Datasheet
Board Spacers, Standoffs - 36-2342-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2342-ND
Board Spacers, Standoffs 36-2342-ND
"Round Spacer Unthreaded #4 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
RETAINING SPACER FOR #4 SCREW - 2342 - Heilind Electronics, Inc.
Wilmington, MA, United States
RETAINING SPACER FOR #4 SCREW
2342
RETAINING SPACER FOR #4 SCREW 2342
RETAINING SPACER FOR #4 SCREW

RETAINING SPACER FOR #4 SCREW

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
2342
Standoffs & Spacers 2342
Standoffs & Spacers SELF RETAING CLR HLE SPACER .250" #4

Standoffs & Spacers SELF RETAING CLR HLE SPACER .250" #4

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2342 36-2342-ND 2342 2342
Product Name Nylon Retaining Spacer, #4 Board Spacers, Standoffs RETAINING SPACER FOR #4 SCREW Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Spacer Standoff
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Binding Post Terminal 6-32 Thread - 1535 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 6-32 / 6
View Details
1/4 Round Female Standoff - 1692A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
F-F Nylon Stand, 4-40, 3/4 L - 1902E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers