Keystone Electronics Corp. Male-Female Hinged Standoff 334

Description
Part Number: 334 Finish/Plating: Zinc & Yellow Chromate Length: .875 [22.2] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote
Description
Part Number: 334 Finish/Plating: Zinc & Yellow Chromate Length: .875 [22.2] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male-female hinged standoff with a length of 0.875 inches (22.2 mm), an outer diameter of 0.250 inches (6.4 mm), and a 4-40 thread. Constructed of brass with zinc plating and yellow chromate finish.

Datasheet Summary
Powered by GS/AI

Male-female hinged standoff with a length of 0.875 inches (22.2 mm), an outer diameter of 0.250 inches (6.4 mm), and a 4-40 thread. Constructed of brass with zinc plating and yellow chromate finish.

Suppliers

Company
Product
Description
Supplier Links
Male-Female Hinged Standoff - 334 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male-Female Hinged Standoff
334
Male-Female Hinged Standoff 334
Part Number: 334 Finish/Plating: Zinc & Yellow Chromate Length: .875 [22.2] Material: Brass OD: .187 [4.7] Thread: 4-40

Part Number: 334

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .187 [4.7]
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-334-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-334-ND
Board Spacers, Standoffs 36-334-ND
"Round Standoff Threaded #4-40 Brass 0.875"" (22.23mm) 7/8"" Yellow"

"Round Standoff Threaded #4-40 Brass 0.875"" (22.23mm) 7/8"" Yellow"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
334
Standoffs & Spacers 334
Standoffs & Spacers .875 M/F Hingd stdff .187 dia 4-40

Standoffs & Spacers .875 M/F Hingd stdff .187 dia 4-40

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 334 36-334-ND 334
Product Name Male-Female Hinged Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 1946 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1923D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers