Keystone Electronics Corp. 1/4 Hex M-F Standoff 1645

Description
Part Number: 1645 Finish/Plating: Nickel Plate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1645 Finish/Plating: Nickel Plate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1645 is a brass male/female threaded standoff with a length of 1.500 inches (38.1 mm) and a 6-32 thread size. It has an external diameter of 0.250 inches (6.4 mm) and a hex shape. The internal thread depth is 0.375 inches (9.5 mm), and the external thread length is 0.250 inches (6.4 mm). The standoff is RoHS compliant and certified to ISO 9001.

Datasheet Summary
Powered by GS/AI

1645 is a brass male/female threaded standoff with a length of 1.500 inches (38.1 mm) and a 6-32 thread size. It has an external diameter of 0.250 inches (6.4 mm) and a hex shape. The internal thread depth is 0.375 inches (9.5 mm), and the external thread length is 0.250 inches (6.4 mm). The standoff is RoHS compliant and certified to ISO 9001.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1645
1/4 Hex M-F Standoff 1645
Part Number: 1645 Finish/Plating: Nickel Plate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 1645

  • Finish/Plating: Nickel Plate
  • Length: 1.500 [38.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1645-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1645-ND
Board Spacers, Standoffs 36-1645-ND
"Hex Standoff Threaded #6-32 Brass 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #6-32 Brass 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.5";TL-Ext 0.25"
70181846
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.5";TL-Ext 0.25" 70181846
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 6-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 6-32.
Supplier's Site
Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone - 62W5579 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone
62W5579
Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone 62W5579
SPACER, HEX, 6-32, BRASS, NICKEL, 1.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, 6-32, BRASS, NICKEL, 1.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1645
Standoffs & Spacers 1645
Standoffs & Spacers NB 1.500 M/F THRD

Standoffs & Spacers NB 1.500 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1645 36-1645-ND 70181846 62W5579 1645
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.5";TL-Ext 0.25" Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Aluminum Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 1951 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers