Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R 1093TR

Description
Part Number: 1093TR # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 1093TR # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1093TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R
1093TR
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R 1093TR
Part Number: 1093TR # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 1093TR

  • # of Cells: 1
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1093TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1093TR-ND
Battery Holders, Clips, Contacts 36-1093TR-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0402 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0402
Battery Holder, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0402
BATTERY HOLDER, 20MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 20MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1093TR 36-1093TR-ND 25T0402
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R Battery Holders, Clips, Contacts Battery Holder, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1022TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
THM Holder Cover for AA Battery - 1028C - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Size AA; AA
View Details
2 suppliers