Keystone Electronics Corp. SMT Holder for dual 26650 Batteries 1108

Description
Part Number: 1108 # of Cells: 2 Cell Size: 26650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1108 # of Cells: 2 Cell Size: 26650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for dual 26650 Batteries - 1108 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for dual 26650 Batteries
1108
SMT Holder for dual 26650 Batteries 1108
Part Number: 1108 # of Cells: 2 Cell Size: 26650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder

Part Number: 1108

  • # of Cells: 2
  • Cell Size: 26650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1108-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1108-ND
Battery Holders, Clips, Contacts 36-1108-ND
Battery Holder (Open) 26650 2 Cell SMD (SMT) Tab

Battery Holder (Open) 26650 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 26650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone - 47Y6616 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 26650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone
47Y6616
Battery Holder, 26650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone 47Y6616
BATTERY HOLDER, 26650 LI-ION, 2CELL, PCB; Battery Sizes Accepted:26650; No. of Batteries:2; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 26650 LI-ION, 2CELL, PCB; Battery Sizes Accepted:26650; No. of Batteries:2; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1108 36-1108-ND 47Y6616
Product Name SMT Holder for dual 26650 Batteries Battery Holders, Clips, Contacts Battery Holder, 26650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1093 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
1 AAA Cell Holder, PC with Ribbon - 2466RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
Vinyl 9 Volt I Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers