Keystone Electronics Corp. 2 AA Cell Holder with PC connector 2463CN

Description
Part Number: 2463CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote
Description
Part Number: 2463CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2463CN is a two-cell AA battery holder with a 3-pin PC connector, designed for surface mounting on printed circuit boards. It features polypropylene housing, nickel-plated brass PC pins, phosphor bronze contacts with tin plating, and 6.0-inch (152 mm) #26 AWG stripped and tinned wire leads rated UL/CSA 1007. The holder secures batteries with a coil spring and woven nylon ribbon for easy removal, and is capable of withstanding shock and vibration. The PC connector eliminates manual soldering of wire leads. All units in the series are RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 2463CN is a two-cell AA battery holder with a 3-pin PC connector, designed for surface mounting on printed circuit boards. It features polypropylene housing, nickel-plated brass PC pins, phosphor bronze contacts with tin plating, and 6.0-inch (152 mm) #26 AWG stripped and tinned wire leads rated UL/CSA 1007. The holder secures batteries with a coil spring and woven nylon ribbon for easy removal, and is capable of withstanding shock and vibration. The PC connector eliminates manual soldering of wire leads. All units in the series are RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
2 AA Cell Holder with PC connector - 2463CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AA Cell Holder with PC connector
2463CN
2 AA Cell Holder with PC connector 2463CN
Part Number: 2463CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2463CN

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2463CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2463CN-ND
Battery Holders, Clips, Contacts 36-2463CN-ND
Battery Holder (Open) AA 2 Cell Wire Leads with Connector

Battery Holder (Open) AA 2 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4534 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4534
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4534
BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2463CN 36-2463CN-ND 24AC4534
Product Name 2 AA Cell Holder with PC connector Battery Holders, Clips, Contacts Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 6.8mm Cell-Tin Nickel Plated on T&R - 2998TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
For 4 D Cell-1Contact Insulated - 1162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers