Keystone Electronics Corp. THM Holder for 1/2AA or CR2 Battery 108

Description
Part Number: 108 # of Cells: 1 Battery Reference: 544,4LR44,BR-1/2AA,C R14250,CR14250SE,LCP 3,Px28L,ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 108 # of Cells: 1 Battery Reference: 544,4LR44,BR-1/2AA,C R14250,CR14250SE,LCP 3,Px28L,ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 1/2AA or CR2 Battery - 108 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 1/2AA or CR2 Battery
108
THM Holder for 1/2AA or CR2 Battery 108
Part Number: 108 # of Cells: 1 Battery Reference: 544,4LR44,BR-1/2AA,C R14250,CR14250SE,LCP 3,Px28L,ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 108

  • # of Cells: 1
  • Battery Reference: 544,4LR44,BR-1/2AA,CR14250,CR14250SE,LCP3,Px28L,ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA, CR2
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-108-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-108-ND
Battery Holders, Clips, Contacts 36-108-ND
Battery Holder (Open) 1/2AA 1 Cell PC Pin

Battery Holder (Open) 1/2AA 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Keystone - 50F4685 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Keystone
50F4685
Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Keystone 50F4685
BATTERY HOLDER, 1/2AA, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

BATTERY HOLDER, 1/2AA, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
HOLDER BATT PLAST PC MNT 1/2AA - 443-108 - Utmel Electronic Limited
Hong Kong, China
HOLDER BATT PLAST PC MNT 1/2AA
443-108
HOLDER BATT PLAST PC MNT 1/2AA 443-108
HOLDER BATT PLAST PC MNT 1/2AA

HOLDER BATT PLAST PC MNT 1/2AA

Supplier's Site
Hldr, Battery; 1/2 AA; 0.640 in.; 1; Glass Filled Nylon; Spring; PC Mount - 70181437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; 1/2 AA; 0.640 in.; 1; Glass Filled Nylon; Spring; PC Mount
70181437
Hldr, Battery; 1/2 AA; 0.640 in.; 1; Glass Filled Nylon; Spring; PC Mount 70181437
Plastic Battery Holder, 1⁄2 AA Size Battery, Bright Tin over Nickel over Copper Body Plating Snap-in PC contacts holds in position for wave solderability Low Profile, space-saving

Plastic Battery Holder, 1⁄2 AA Size Battery, Bright Tin over Nickel over Copper Body Plating

  • Snap-in PC contacts holds in position for wave solderability
  • Low Profile, space-saving
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 108 36-108-ND 50F4685 443-108 70181437
Product Name THM Holder for 1/2AA or CR2 Battery Battery Holders, Clips, Contacts Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Keystone HOLDER BATT PLAST PC MNT 1/2AA Hldr, Battery; 1/2 AA; 0.640 in.; 1; Glass Filled Nylon; Spring; PC Mount
Type Plastic Holder Holder (Open) Plastic Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

9 Volt Battery Holder- PC Terminals - 1294 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6 V-2
Cell Capacity Single Cell
View Details
5 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-2993-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers
SMT Holder for ML414 Coin Cell on T&R - 2994TR - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers