Keystone Electronics Corp. SMT Holder for 11.6mm Cell-Tin Nickel Plated on T&R 2996TR

Description
Part Number: 2996TR # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder For bulk version, Request PN
Request a Quote Datasheet
Description
Part Number: 2996TR # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder For bulk version, Request PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 11.6mm Cell-Tin Nickel Plated on T&R - 2996TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 11.6mm Cell-Tin Nickel Plated on T&R
2996TR
SMT Holder for 11.6mm Cell-Tin Nickel Plated on T&R 2996TR
Part Number: 2996TR # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder For bulk version, Request PN

Part Number: 2996TR

  • # of Cells: 1
  • Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254
  • Cell Size: 11.6mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 600 / 13" reel
  • Type: Holder
  • For bulk version, Request PN
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2996TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2996TR-ND
Battery Holders, Clips, Contacts 36-2996TR-ND
Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2996DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2996DKR-ND
Battery Holders, Clips, Contacts 36-2996DKR-ND
Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2996CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2996CT-ND
Battery Holders, Clips, Contacts 36-2996CT-ND
Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell, 11.6Mm, Smd; Battery Sizes Accepted Keystone - 22M2621 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell, 11.6Mm, Smd; Battery Sizes Accepted Keystone
22M2621
Battery Holder, Coin Cell, 11.6Mm, Smd; Battery Sizes Accepted Keystone 22M2621
BATTERY HOLDER, COIN CELL, 11.6MM, SMD; Battery Sizes Accepted:Coin Cell - 11.6mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, COIN CELL, 11.6MM, SMD; Battery Sizes Accepted:Coin Cell - 11.6mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2996TR 36-2996TR-ND 22M2621
Product Name SMT Holder for 11.6mm Cell-Tin Nickel Plated on T&R Battery Holders, Clips, Contacts Battery Holder, Coin Cell, 11.6Mm, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Component Clip-1.53
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) on T&R - 1071TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Molded 9 Volt I Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
Aluminum Battery Holder, NEDA 215 - 178 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
2 suppliers