Keystone Electronics Corp. 3 AAA Cell Holder, PC with Ribbon 2479RB

Description
Part Number: 2479RB # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2479RB # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2479RB is a three-cell AAA battery holder designed for PCB mounting with a woven nylon ribbon for easy battery removal. It features polypropylene base, spring steel nickel-plated contacts, and phosphor bronze tin-plated PC pins. The holder accommodates AAA batteries in series, with 6.0 inch (#26 AWG) stripped and tinned wire leads. It is RoHS compliant and supports shock and vibration resistance. The unit measures 2.086 inches (53.0 mm) in length and 0.512 inches (13.0 mm) in width. The ribbon design permits the holder to be mounted remotely from the PCB, allowing the connector to be soldered separately for efficient board utilization.

Datasheet Summary
Powered by GS/AI

The 2479RB is a three-cell AAA battery holder designed for PCB mounting with a woven nylon ribbon for easy battery removal. It features polypropylene base, spring steel nickel-plated contacts, and phosphor bronze tin-plated PC pins. The holder accommodates AAA batteries in series, with 6.0 inch (#26 AWG) stripped and tinned wire leads. It is RoHS compliant and supports shock and vibration resistance. The unit measures 2.086 inches (53.0 mm) in length and 0.512 inches (13.0 mm) in width. The ribbon design permits the holder to be mounted remotely from the PCB, allowing the connector to be soldered separately for efficient board utilization.

Suppliers

Company
Product
Description
Supplier Links
3 AAA Cell Holder, PC with Ribbon - 2479RB - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AAA Cell Holder, PC with Ribbon
2479RB
3 AAA Cell Holder, PC with Ribbon 2479RB
Part Number: 2479RB # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2479RB

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2479RB-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2479RB-ND
Battery Holders, Clips, Contacts 36-2479RB-ND
Battery Holder (Open) AAA 3 Cell PC Pin

Battery Holder (Open) AAA 3 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2479RB 36-2479RB-ND
Product Name 3 AAA Cell Holder, PC with Ribbon Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For Low Profile 9 Volt cells - 1291 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-263-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
2/3A Battery Holder w/ solder lugs - 1119 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers