Keystone Electronics Corp. 2 C Cell Holder, PC 2225

Description
Part Number: 2225 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2225 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 C Cell Holder, PC - 2225 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 C Cell Holder, PC
2225
2 C Cell Holder, PC 2225
Part Number: 2225 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: THM Type: Holder

Part Number: 2225

  • # of Cells: 2
  • Cell Size: C
  • Material: Aluminum
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2225-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2225-ND
Battery Holders, Clips, Contacts 36-2225-ND
Battery Holder (Open) C 2 Cell PC Pin

Battery Holder (Open) C 2 Cell PC Pin

Buy Now Datasheet
Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone - 99H6310 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone
99H6310
Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone 99H6310
BATTERY HOLDER, C SIZE, THD; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, C SIZE, THD; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2225 36-2225-ND 99H6310
Product Name 2 C Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, C Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 2/3A Battery - 1019 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) - 1071 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 16mm Cell-Vertical Entry - 1069 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
For 3 AA Cell-All Contacts Insulated - 2191 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers