Keystone Electronics Corp. 3 AAA Holder, PC lug 169

Description
Part Number: 169 # of Cells: 3 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 169 # of Cells: 3 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AAA Holder, PC lug - 169 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AAA Holder, PC lug
169
3 AAA Holder, PC lug 169
Part Number: 169 # of Cells: 3 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 169

  • # of Cells: 3
  • Cell Size: AAA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-169-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-169-ND
Battery Holders, Clips, Contacts 36-169-ND
Battery Holder (Open) AAA 3 Cell Solder Lug

Battery Holder (Open) AAA 3 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone - 58K2775 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone
58K2775
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone 58K2775
BATTERY HOLDER, AAA, PANEL; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AAA, PANEL; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 3; Spring - 70182722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 3; Spring
70182722
Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 3; Spring 70182722
Aluminum Battery Holder, Battery Size AAA, Spring Contact, Solder Lug Terminals Holders: Available with solder lugs, PC lugs or series connections. 1.673 in., 1.752 in. height battery.

Aluminum Battery Holder, Battery Size AAA, Spring Contact, Solder Lug Terminals
Holders: Available with solder lugs, PC lugs or series connections.
1.673 in., 1.752 in. height battery.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 169 36-169-ND 58K2775 70182722
Product Name 3 AAA Holder, PC lug Battery Holders, Clips, Contacts Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 3; Spring
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2993-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers
THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 18350 Battery - 1096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R - 1058TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers