Keystone Electronics Corp. 2 AAA Cell Holder with 6" wires 2469

Description
Part Number: 2469 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote
Description
Part Number: 2469 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2469 is a two-cell AAA battery holder with 6.0-inch #26 AWG stripped and tinned wire leads, UL/CSA 1007 rated, designed for direct soldering to a printed circuit board. The holder is constructed with a polypropylene base, spring steel contacts nickel-plated, and phosphor bronze terminals tin-plated, ensuring secure battery contact and low resistance. Batteries are held firmly in place and can be removed by pulling the woven nylon ribbon. The design withstands shock and vibration, and the two cells are prewired in series. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 2469 is a two-cell AAA battery holder with 6.0-inch #26 AWG stripped and tinned wire leads, UL/CSA 1007 rated, designed for direct soldering to a printed circuit board. The holder is constructed with a polypropylene base, spring steel contacts nickel-plated, and phosphor bronze terminals tin-plated, ensuring secure battery contact and low resistance. Batteries are held firmly in place and can be removed by pulling the woven nylon ribbon. The design withstands shock and vibration, and the two cells are prewired in series. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
2 AAA Cell Holder with 6
New Hyde Park, NY, USA
2 AAA Cell Holder with 6" wires
2469
2 AAA Cell Holder with 6" wires 2469
Part Number: 2469 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder

Part Number: 2469

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
 - 6142352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery holder for 2 x AAA type batteries. Polypropylene housing with wire output. Contacts can be adapted to variations in battery length. For Battery Size = AAA Number of Cells = 2 Mount = Chassis Type = Battery Holder Dimensions = 53 x 24.6 x 13mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Spring Steel

Battery holder for 2 x AAA type batteries. Polypropylene housing with wire output. Contacts can be adapted to variations in battery length.
For Battery Size = AAA
Number of Cells = 2
Mount = Chassis
Type = Battery Holder
Dimensions = 53 x 24.6 x 13mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-2469-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2469-ND
Battery Holders, Clips, Contacts 36-2469-ND
"Battery Holder (Open) AAA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AAA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Hldr, Battery; AAA; 0.984 in.; Polypropylene; PC Mount; 2; Spring;Wire Lead - 70182751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; AAA; 0.984 in.; Polypropylene; PC Mount; 2; Spring;Wire Lead
70182751
Hldr, Battery; AAA; 0.984 in.; Polypropylene; PC Mount; 2; Spring;Wire Lead 70182751
Battery Holder, Battery Size AAA, Polypropylene Material Body, Wire Size 26 AWG Batteries securely held in place to assure a positive connection and maintain a low contact resistance Withstands shock and vibration Available with solder lugs or male⁄female snap fasteners PC mounting, solder lug treminals and spring contact. Two batteries can hold in this holder.

Battery Holder, Battery Size AAA, Polypropylene Material Body, Wire Size 26 AWG

  • Batteries securely held in place to assure a positive connection and maintain a low contact resistance
  • Withstands shock and vibration
  • Available with solder lugs or male⁄female snap fasteners
    PC mounting, solder lug treminals and spring contact. Two batteries can hold in this holder.
Supplier's Site
Battery Holder, 2Aaa, Wire Leads; Battery Sizes Accepted Keystone - 16F1098 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2Aaa, Wire Leads; Battery Sizes Accepted Keystone
16F1098
Battery Holder, 2Aaa, Wire Leads; Battery Sizes Accepted Keystone 16F1098
BATTERY HOLDER, 2AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 2AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2469 6142352 36-2469-ND 70182751 16F1098
Product Name 2 AAA Cell Holder with 6" wires Battery Holders, Clips, Contacts Hldr, Battery; AAA; 0.984 in.; Polypropylene; PC Mount; 2; Spring;Wire Lead Battery Holder, 2Aaa, Wire Leads; Battery Sizes Accepted Keystone
Type Plastic Holder Battery Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-297-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
For 3 C Cell-1Contact Insulated - 1195 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
For 1 D Cell-All Contacts Insulated - 2175 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1064TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers