Keystone Electronics Corp. 1 D Cell Holder, Solder Lug 175

Description
Part Number: 175 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 175 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 D Cell Holder, Solder Lug - 175 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 D Cell Holder, Solder Lug
175
1 D Cell Holder, Solder Lug 175
Part Number: 175 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 175

  • # of Cells: 1
  • Cell Size: D
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-175-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-175-ND
Battery Holders, Clips, Contacts 36-175-ND
Battery Holder (Open) D 1 Cell Solder Lug

Battery Holder (Open) D 1 Cell Solder Lug

Buy Now Datasheet
 - 1141641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = D Number of Cells = 1 Mount = Chassis Type = Battery Holder Maximum Cell Diameter = 34.9mm Dimensions = 65.1 x 25.4 x 32.1mm Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Brass

Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering
For Battery Size = D
Number of Cells = 1
Mount = Chassis
Type = Battery Holder
Maximum Cell Diameter = 34.9mm
Dimensions = 65.1 x 25.4 x 32.1mm
Terminal Contact Type = Solder Tag
Body Material = Aluminium
Terminal Contact Material = Brass

Supplier's Site
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 1 - 70183003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 1
70183003
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 1 70183003
Aluminum Battery Holder, Nickel Plate Body Material, PC Mount Holders: Available with solder lugs, PC lugs or series connections. Lightweight and sturdily constructed of quality materials. Good electrical contact, low leakage current and snap-fit clips are the outstanding features.

Aluminum Battery Holder, Nickel Plate Body Material, PC Mount
Holders: Available with solder lugs, PC lugs or series connections.
Lightweight and sturdily constructed of quality materials. Good electrical contact, low leakage current and snap-fit clips are the outstanding features.

Supplier's Site
Battery Holder, D, Panel; Battery Sizes Accepted Keystone - 59K0314 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Keystone
59K0314
Battery Holder, D, Panel; Battery Sizes Accepted Keystone 59K0314
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 175 36-175-ND 1141641 70183003 59K0314
Product Name 1 D Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 1 Battery Holder, D, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Battery Holder Metal Holder
Material Aluminum Aluminum
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 N or 12V Cell Holder, PC with Ribbon - 2472RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1076-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Surface Mount
View Details
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3022TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 18350 Battery - 1096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers