Keystone Electronics Corp. 1 AAA Holder, Solder Lug 137

Description
Part Number: 137 # of Cells: 1 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 137 # of Cells: 1 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 AAA Holder, Solder Lug - 137 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 AAA Holder, Solder Lug
137
1 AAA Holder, Solder Lug 137
Part Number: 137 # of Cells: 1 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 137

  • # of Cells: 1
  • Cell Size: AAA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-137-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-137-ND
Battery Holders, Clips, Contacts 36-137-ND
Battery Holder (Open) AAA 1 Cell Solder Lug

Battery Holder (Open) AAA 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone - 59K0296 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone
59K0296
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone 59K0296
BATTERY HOLDER, AAA, PANEL; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AAA, PANEL; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 1; Spring - 70182564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 1; Spring
70182564
Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 1; Spring 70182564
Aluminum Battery Holder, Battery Size AAA, Spring Contact, Solder Lug Terminals Holders: Available with solder lugs, PC lugs or series connections. 1.673 in., 1.752 in. height battery.

Aluminum Battery Holder, Battery Size AAA, Spring Contact, Solder Lug Terminals
Holders: Available with solder lugs, PC lugs or series connections.
1.673 in., 1.752 in. height battery.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 137 36-137-ND 59K0296 70182564
Product Name 1 AAA Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone Hldr, Battery; AAA; 0.375 in., 0.468 in. (O.D); Aluminum; PC Board; 1; Spring
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for AA Battery - 1024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
THM (Heavy Duty) Holder for 20mm Cell - 106 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
6 suppliers
Molded 9 Volt I Style Strap-6
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-268-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Cell Capacity Single Cell
Number of Cells 1
View Details