Keystone Electronics Corp. Polarized SMT Holder for CR2 Battery 1010

Description
Part Number: 1010 # of Cells: 1 Cell Size: CR2 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1010 # of Cells: 1 Cell Size: CR2 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarized SMT Holder for CR2 Battery - 1010 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized SMT Holder for CR2 Battery
1010
Polarized SMT Holder for CR2 Battery 1010
Part Number: 1010 # of Cells: 1 Cell Size: CR2 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1010

  • # of Cells: 1
  • Cell Size: CR2
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1010-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1010-ND
Battery Holders, Clips, Contacts 36-1010-ND
Battery Holder (Open) CR2 1 Cell SMD (SMT) Tab

Battery Holder (Open) CR2 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Enclosures SMT BATTERY HOLDER CR2 - 443-1010 - Utmel Electronic Limited
Hong Kong, China
Battery Enclosures SMT BATTERY HOLDER CR2
443-1010
Battery Enclosures SMT BATTERY HOLDER CR2 443-1010
Battery Enclosures SMT BATTERY HOLDER CR2

Battery Enclosures SMT BATTERY HOLDER CR2

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1010 36-1010-ND 443-1010
Product Name Polarized SMT Holder for CR2 Battery Battery Holders, Clips, Contacts Battery Enclosures SMT BATTERY HOLDER CR2
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3021 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
For 4 AA Cell-All Contacts Insulated - 2194 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Polarized THM Holder for Dual AA Batteries w/ coil spring - 1089 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Clip, AAAA Cell, Steel - 251 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers