Keystone Electronics Corp. Polarized THM Holder for 18350 Battery 1095P

Description
Part Number: 1095P # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1095P # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarized THM Holder for 18350 Battery - 1095P - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized THM Holder for 18350 Battery
1095P
Polarized THM Holder for 18350 Battery 1095P
Part Number: 1095P # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1095P

  • # of Cells: 1
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1095P-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1095P-ND
Battery Holders, Clips, Contacts 36-1095P-ND
Battery Holder (Open) 18350 1 Cell PC Pin

Battery Holder (Open) 18350 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1095P 36-1095P-ND
Product Name Polarized THM Holder for 18350 Battery Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Polarized Holder for Dual 18650 Batteries - 1048P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Polarized Holder for 18650 Battery - 1043P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
SMT Holder for 20mm Cell-Tin Nickel Plate on T&R - 3002TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers