Keystone Electronics Corp. SMT Dual Holder for 20700 & 21700 Cell w/ coil spring 1124

Description
Part Number: 1124 # of Cells: 2 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1124 # of Cells: 2 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Dual Holder for 20700 & 21700 Cell w/ coil spring - 1124 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Dual Holder for 20700 & 21700 Cell w/ coil spring
1124
SMT Dual Holder for 20700 & 21700 Cell w/ coil spring 1124
Part Number: 1124 # of Cells: 2 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder

Part Number: 1124

  • # of Cells: 2
  • Battery Reference: 20700, 21700
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1124-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1124-ND
Battery Holders, Clips, Contacts 36-1124-ND
Battery Holder (Open) 20700, 21700 2 Cell SMD (SMT) Tab

Battery Holder (Open) 20700, 21700 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Smt Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone - 77AH8783 - Newark, An Avnet Company
Chicago, IL, United States
Smt Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone
77AH8783
Smt Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone 77AH8783
SMT BATTERY HOLDER, 20700/21700 CELL; Battery Sizes Accepted:20700, 21700; No. of Batteries:2; Product Range:

SMT BATTERY HOLDER, 20700/21700 CELL; Battery Sizes Accepted:20700, 21700; No. of Batteries:2; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1124 36-1124-ND 77AH8783
Product Name SMT Dual Holder for 20700 & 21700 Cell w/ coil spring Battery Holders, Clips, Contacts Smt Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

For 1 AA Cell-All Contacts Insulated - 2139 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers
Component Clip-Sub C Cell - 221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
4 suppliers
4 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
4 AA Holder, Solder Lug - 182 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers