Keystone Electronics Corp. 1 N or 12V Cell Holder, PC with Ribbon 2470RB

Description
Part Number: 2470RB # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2470RB # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 N or 12V Cell Holder, PC with Ribbon - 2470RB - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 N or 12V Cell Holder, PC with Ribbon
2470RB
1 N or 12V Cell Holder, PC with Ribbon 2470RB
Part Number: 2470RB # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2470RB

  • # of Cells: 1
  • Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: N, 12 Volt
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2470RB-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2470RB-ND
Battery Holders, Clips, Contacts 36-2470RB-ND
Battery Holder (Open) N 1 Cell PC Pin

Battery Holder (Open) N 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2470RB 36-2470RB-ND
Product Name 1 N or 12V Cell Holder, PC with Ribbon Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 20mm Cell-Tin Nickel Plate on T&R - 3002TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Vibra-Fit) Holder for 12mm Cell-on T&R - 1056TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Plastic
Cell Capacity Single Cell
View Details
2 suppliers
2 N or 12V Cell Holder, PC with Ribbon - 2472RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 23mm Cell-Tin Nickel Plate on T&R - 3004TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers