Keystone Electronics Corp. 4 AA Cell Holder with PC connector 2478CN

Description
Part Number: 2478CN # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet
Description
Part Number: 2478CN # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 AA Cell Holder with PC connector - 2478CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 AA Cell Holder with PC connector
2478CN
4 AA Cell Holder with PC connector 2478CN
Part Number: 2478CN # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2478CN

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2478CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2478CN-ND
Battery Holders, Clips, Contacts 36-2478CN-ND
Battery Holder (Open) AA 4 Cell Wire Leads with Connector

Battery Holder (Open) AA 4 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4540 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4540
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4540
BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2478CN 36-2478CN-ND 24AC4540
Product Name 4 AA Cell Holder with PC connector Battery Holders, Clips, Contacts Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

 - 4102548 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Mounting Snap Terminals
View Details
2 suppliers
Rivet Mount AA Cell Clip-Insulated Contact - 100 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
4 suppliers
THM Holder for 1/2AA Battery - 1017 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 16mm Cell-Vertical Entry - 1069 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers