Keystone Electronics Corp. Component Clip-1.53" Height-NiCad Cells 218

Description
Part Number: 218 # of Cells: 1 Cell Size: NiCd Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote
Description
Part Number: 218 # of Cells: 1 Cell Size: NiCd Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Component Clip-1.53" Height-NiCad Cells, part number 218, is designed for use with a single NiCad cell, accommodating diameters ranging from 36mm to 43mm. It is constructed from spring steel with a nickel plating, ensuring durability and resistance to corrosion. The clip features a reliable spring tension that maintains low contact resistance and prevents the battery from loosening within the holder. It is suitable for mounting in self-contained, non-metallic battery compartments and includes an anti-rotation tab for added stability. The clip can be used with both insulated and non-insulated contacts, with the insulated version supplied with a brass solder lug. This product is ideal for engineers looking to create custom battery holders for NiCad cells.

Datasheet Summary
Powered by GS/AI

The Component Clip-1.53" Height-NiCad Cells, part number 218, is designed for use with a single NiCad cell, accommodating diameters ranging from 36mm to 43mm. It is constructed from spring steel with a nickel plating, ensuring durability and resistance to corrosion. The clip features a reliable spring tension that maintains low contact resistance and prevents the battery from loosening within the holder. It is suitable for mounting in self-contained, non-metallic battery compartments and includes an anti-rotation tab for added stability. The clip can be used with both insulated and non-insulated contacts, with the insulated version supplied with a brass solder lug. This product is ideal for engineers looking to create custom battery holders for NiCad cells.

Suppliers

Company
Product
Description
Supplier Links
Component Clip-1.53
New Hyde Park, NY, USA
Component Clip-1.53" Height-NiCad Cells
218
Component Clip-1.53" Height-NiCad Cells 218
Part Number: 218 # of Cells: 1 Cell Size: NiCd Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 218

  • # of Cells: 1
  • Cell Size: NiCd
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-218-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-218-ND
Battery Holders, Clips, Contacts 36-218-ND
Battery Holder Clip (No Contacts) 1 Cell

Battery Holder Clip (No Contacts) 1 Cell

Buy Now Datasheet
CLIP BATT NICAD 1.437-1.687
Hong Kong, China
CLIP BATT NICAD 1.437-1.687" SS
443-218
CLIP BATT NICAD 1.437-1.687" SS 443-218
CLIP BATT NICAD 1.437-1.687" SS

CLIP BATT NICAD 1.437-1.687" SS

Supplier's Site
Battery Clip, Nicd, Pcb; Battery Sizes Accepted Keystone - 96B6149 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Nicd, Pcb; Battery Sizes Accepted Keystone
96B6149
Battery Clip, Nicd, Pcb; Battery Sizes Accepted Keystone 96B6149
BATTERY CLIP, NICD, PCB; Battery Sizes Accepted:-; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; For Use With:NiCd Batteries RoHS Compliant: Yes

BATTERY CLIP, NICD, PCB; Battery Sizes Accepted:-; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; For Use With:NiCd Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 218 36-218-ND 443-218 96B6149
Product Name Component Clip-1.53" Height-NiCad Cells Battery Holders, Clips, Contacts CLIP BATT NICAD 1.437-1.687" SS Battery Clip, Nicd, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 4 C Cells-All Contacts Insulated - 2188 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-269-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
Compact Multi-Purpose Coin Cell Power Pack - 1086 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
Holder for single 18650 Battery w/ Solder Tail - 1044 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers