Keystone Electronics Corp. SMT Dual Holder for 18350 Cell w/ coil spring 1136

Description
Part Number: 1136 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1136 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Dual Holder for 18350 Cell w/ coil spring - 1136 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Dual Holder for 18350 Cell w/ coil spring
1136
SMT Dual Holder for 18350 Cell w/ coil spring 1136
Part Number: 1136 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1136

  • # of Cells: 1
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1136-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1136-ND
Battery Holders, Clips, Contacts 36-1136-ND
Battery Holder (Open) 2 Cell SMD (SMT) Tab

Battery Holder (Open) 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1136 36-1136-ND
Product Name SMT Dual Holder for 18350 Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl 9 Volt T Style Strap-6
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 18650 Cell w/ coil spring - 1130 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Top Loading Holder for (1) 2450 Cell - 1053 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers