Keystone Electronics Corp. Holder for single 18650 Battery w/ Solder Tail 1044

Description
Part Number: 1044 # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: Solder Mount Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1044 # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: Solder Mount Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holder for single 18650 Battery w/ Solder Tail - 1044 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Holder for single 18650 Battery w/ Solder Tail
1044
Holder for single 18650 Battery w/ Solder Tail 1044
Part Number: 1044 # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: Solder Mount Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1044

  • # of Cells: 1
  • Cell Size: 18650
  • Material: PBT, UL 94V-0
  • Mounting: Solder Mount
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1044-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1044-ND
Battery Holders, Clips, Contacts 36-1044-ND
Battery Holder (Open) 18650 1 Cell Solder Lug

Battery Holder (Open) 18650 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, 18650 Li-Ion, 1Cell, Pcb; Battery Sizes Accepted Keystone - 47Y6615 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650 Li-Ion, 1Cell, Pcb; Battery Sizes Accepted Keystone
47Y6615
Battery Holder, 18650 Li-Ion, 1Cell, Pcb; Battery Sizes Accepted Keystone 47Y6615
BATTERY HOLDER, 18650 LI-ION, 1CELL, PCB; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 18650 LI-ION, 1CELL, PCB; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1044 36-1044-ND 47Y6615
Product Name Holder for single 18650 Battery w/ Solder Tail Battery Holders, Clips, Contacts Battery Holder, 18650 Li-Ion, 1Cell, Pcb; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1064TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 11.6mm Cell-Tin Nickel Plated - 2996 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Holder w/ solder lugs for dual 18350 Batteries - 1102 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-290-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details